Pin Contact 17-20 AWG Size 2.5mm Crimp Tin
Pin Contact 17-20 AWG Size 2.5mm Crimp Tin
2.5mm Power Contact, Crimp, Male, Tin Plated Copper Alloy Product overview: 929967-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-929967-1 can be used for catalog matching and distributor lookup.
Electronic Component
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:2.5mm System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm System Series Connectors RoHS Compliant: Yes
Contact, 2.5 mm System Series, Pin, 20 AWG, 18 AWG, Crimp, Copper Nickel Silicon RoHS Compliant: Yes
CONTACT PIN 17-20AWG CRIMP TIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126774TR-ND | 332-929967-1 | 929967-1 | 19J7016 | 35X2890 | 929967-1 |
| Product Name | Circular Connector Contacts | Electronic Connector | Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, 2.5 Mm System Series, Pin, 20 Awg, 18 Awg, Crimp, Copper Nickel Silicon Rohs Compliant Amp - Te Connectivity | Circular Connector Contacts | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |