Contact SKT Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 929974-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-929974-8 can be used for catalog matching and distributor lookup.
Socket Contact 17-20 AWG Size 2.5mm Crimp Gold
Socket Contact 17-20 AWG Size 2.5mm Crimp Gold
CONTACT SOCKET 17-20AWG CRIMP
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-929974-8 | A142482CT-ND | 929974-8 | 929974-8 | 16H9981 |
| Product Name | Automotive Electronic Connector | Circular Connector Contacts | Connectors | Circular Connector Contacts | Automotive Contact, Socket, 17Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector |