TE Connectivity
Circular Connector Assemblies
901-20 R 19-93 SN
Description
901-20 R 19-93 SN
Request a Quote
Email Supplier
Datasheet
Description
901-20 R 19-93 SN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1508-901-20R19-93SN-ND |
|
Product Name
|
Circular Connector Assemblies |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details