TE Connectivity Standard Circular Connectors 9-1437719-9

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 17.7 Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 17.7 Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 9-1437719-9 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
9-1437719-9
Standard Circular Connectors 9-1437719-9
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 17.7 Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 17.7
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Connector Assemblies - A122162-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A122162-ND
Circular Connector Assemblies A122162-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 2591075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2591075
Industrial Circular Connectors 2591075
TE Connectivity 9-1437719-9

TE Connectivity 9-1437719-9

Supplier's Site
Circular Connectors - 9-1437719-9 - 766616-9-1437719-9 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 9-1437719-9
766616-9-1437719-9
Circular Connectors - 9-1437719-9 766616-9-1437719-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766616-9-1437719-9 Series: TRIAD01 Packaging: Bulk Number of Positions: 4 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Current Rating: 3A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: Keyed Mounting: Panel Mount, Bulkhead - Front Side Nut Shell Material, Finish: Brass, Tribor Plated Family Name: 1437719 Categories: Connectors, Interconnects Voltage Rating DC: 60VAC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766616-9-1437719-9
Series: TRIAD01
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Current Rating: 3A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: Keyed
Mounting: Panel Mount, Bulkhead - Front Side Nut
Shell Material, Finish: Brass, Tribor Plated
Family Name: 1437719
Categories: Connectors, Interconnects
Voltage Rating DC: 60VAC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 3A Electronic Connector
436-9-1437719-9
60V 3A Electronic Connector 436-9-1437719-9
4 Pos Circular Connector, Socket, Gold Plating, 60V, 3A, Solder Product overview: 9-1437719-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 3A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-9-1437719-9 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Socket, Gold Plating, 60V, 3A, Solder Product overview: 9-1437719-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 3A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-9-1437719-9 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
T01-0580-S04=Industrial Connec Rohs Compliant Te Connectivity - 60M3341 - Newark, An Avnet Company
Chicago, IL, United States
T01-0580-S04=Industrial Connec Rohs Compliant Te Connectivity
60M3341
T01-0580-S04=Industrial Connec Rohs Compliant Te Connectivity 60M3341
T01-0580-S04=INDUSTR IAL CONNEC ROHS COMPLIANT: YES

T01-0580-S04=INDUSTRIAL CONNEC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-1437719-9 A122162-ND 2591075 766616-9-1437719-9 436-9-1437719-9 9-1437719-9 60M3341
Product Name Standard Circular Connectors Circular Connector Assemblies Industrial Circular Connectors Circular Connectors - 9-1437719-9 60V 3A Electronic Connector T01-0580-S04=Industrial Connec Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel Mount, Bulkhead - Front Side Nut
Voltage Rating 60 volts 60 volts 60 volts 60 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12343-23-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details