TE Connectivity Standard Circular Connectors 925280-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Primary Product Color : Black Configuration Features Contacts Preloaded : No Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Quantity : 1300 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Primary Product Color : Black Configuration Features Contacts Preloaded : No Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Quantity : 1300 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 925280-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
925280-2
Standard Circular Connectors 925280-2
Body Features Circular Connector Insulation Material Type : Polyamide GF Primary Product Color : Black Configuration Features Contacts Preloaded : No Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Quantity : 1300 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Primary Product Color : Black

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 12

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Quantity : 1300

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Housing

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 925280-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-C-WR5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1734-1060-20-0622CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers