TE Connectivity Standard Circular Connectors 9-1437719-0

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 24.4 MM  [.954 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 24.4 MM  [.954 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 9-1437719-0 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
9-1437719-0
Standard Circular Connectors 9-1437719-0
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 24.4 MM  [.954 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 24.4 MM  [.954 INCH ]
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - 9-1437719-0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
9-1437719-0-ND
Circular Connector Assemblies 9-1437719-0-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
T01-0580-P07=Industrial Connec Te Connectivity - 23R6063 - Newark, An Avnet Company
Chicago, IL, United States
T01-0580-P07=Industrial Connec Te Connectivity
23R6063
T01-0580-P07=Industrial Connec Te Connectivity 23R6063
T01-0580-P07=INDUSTR IAL CONNEC

T01-0580-P07=INDUSTRIAL CONNEC

Supplier's Site
T01-0580-P07-Male Rec Panel Mount Solder Amp - Te Connectivity - 77AC2977 - Newark, An Avnet Company
Chicago, IL, United States
T01-0580-P07-Male Rec Panel Mount Solder Amp - Te Connectivity
77AC2977
T01-0580-P07-Male Rec Panel Mount Solder Amp - Te Connectivity 77AC2977
T01-0580-P07-MALE REC PANEL MOUNT SOLDER

T01-0580-P07-MALE REC PANEL MOUNT SOLDER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-1437719-0 9-1437719-0 9-1437719-0-ND 23R6063
Product Name Standard Circular Connectors Circular Connector Assemblies T01-0580-P07=Industrial Connec Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A28592-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers