- Trained on our vast library of engineering resources.

TE Connectivity Connectors, Interconnects 929974-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - 929974-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
929974-1
Connectors, Interconnects 929974-1
CONTACT SOCKET 17-20AWG CRIMP

CONTACT SOCKET 17-20AWG CRIMP

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Contacts - 967087-929974-1 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Circular Connectors - Contacts
967087-929974-1
Connectors, Interconnects - Circular Connectors - Contacts 967087-929974-1
Win Source Part Number: 967087-929974-1 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: 2.5mm System Type: Power, Stamped Wire Gauge or Range - AWG: 17-20 AWG Wire Gauge or Range - mm2: 0.5 ~ 1.0mm² Features: Insulation Support Contact Type: Socket Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR),Cut Tape (CT) Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Tin Contact Size: 2.5mm Standard Package: 3,000 Alternative Parts (Cross-Reference): 031-8717-022; 192900-0007; SC16ML11TK6; 192990-1250; SC20ML1TK6; SC16ML-1TK6929974-1. ; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A126104CT,-929974-1- LSI,-CB3853-000-SI,- CB3853-000-CSI,-CB38 53-000-LSI-ND,-CB385 3-000-SI-ND,-929974- 1-CSI,-929974-1-SI,9 29974-1-ND,-CB3853-0 00-LSI,A126104TR,-CB 3853-000-CSI-ND Base Product Number: 929974

Win Source Part Number: 967087-929974-1
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: 2.5mm System
Type: Power, Stamped
Wire Gauge or Range - AWG: 17-20 AWG
Wire Gauge or Range - mm2: 0.5 ~ 1.0mm²
Features: Insulation Support
Contact Type: Socket
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Tin
Contact Size: 2.5mm
Standard Package: 3,000
Alternative Parts (Cross-Reference): 031-8717-022; 192900-0007; SC16ML11TK6; 192990-1250; SC20ML1TK6; SC16ML-1TK6929974-1.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A126104CT,-929974-1-LSI,-CB3853-000-SI,-CB3853-000-CSI,-CB3853-000-LSI-ND,-CB3853-000-SI-ND,-929974-1-CSI,-929974-1-SI,929974-1-ND,-CB3853-000-LSI,A126104TR,-CB3853-000-CSI-ND
Base Product Number: 929974

Supplier's Site Datasheet
Connectors Data & Signal - 929974-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
929974-1
Connectors Data & Signal 929974-1
CUT STRIP BU-KONTAKT 2,5MMD

CUT STRIP BU-KONTAKT 2,5MMD

Supplier's Site
Circular Connector Contacts - A126104TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126104TR-ND
Circular Connector Contacts A126104TR-ND
Socket Contact 17-20 AWG Size 2.5mm Crimp Tin

Socket Contact 17-20 AWG Size 2.5mm Crimp Tin

Supplier's Site Datasheet
Circular Connector Contacts - A126104CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126104CT-ND
Circular Connector Contacts A126104CT-ND
Socket Contact 17-20 AWG Size 2.5mm Crimp Tin

Socket Contact 17-20 AWG Size 2.5mm Crimp Tin

Supplier's Site Datasheet

Technical Specifications

  LIXINC Electronics Co., Limited Win Source Electronics Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929974-1 967087-929974-1 929974-1 A126104TR-ND
Product Name Connectors, Interconnects Connectors, Interconnects - Circular Connectors - Contacts Connectors Data & Signal Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 24V Aluminum Sockets - 00580700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass
Voltage Rating 24 volts
View Details
Fluid connector set - SASA-FW-A-32-TG12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Nano NPD Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Box Header
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Straight
Termination Crimp
View Details