Socket Contact 13-17 AWG Size 1.5mm Crimp Tin
Socket Contact 13-17 AWG Size 1.5mm Crimp Tin
Win Source Part Number: 1020433-929990-1
Category: Connectors, Interconnects>Circul
Series: 1.5mm System
Type: Power, Stamped
Wire Gauge or Range - AWG: 13-17 AWG
Wire Gauge or Range - mm2: 1.0 ~ 2.5mm²
Features: Insulation Support
Contact Type: Socket
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Tin
Contact Size: 1.5mm
Standard Package: 3,800
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A126776CT,A126776TR,
Base Product Number: 929990
1.5mm Power Contact, Female, Crimp, Tin Plated, Copper Alloy Product overview: 929990-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-929990-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:1.5mm System Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:17AWG RoHS Compliant: Yes
CONTACT SOCKET 13-17AWG CRIMP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126776CT-ND | 1020433-929990-1 | 332-929990-1 | 84R1354 | 929990-1 |
| Product Name | Circular Connector Contacts | Connectors, Interconnects - Circular Connectors - Contacts | Electronic Connector | Contact, Socket, 17-13Awg, Crimp; Product Range Te Connectivity | Circular Connector Contacts |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |