DME Company Gate Mate Nozzles & Components Gate-Mate™ 4 Nozzle Assembly

Description
DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in larger molds. Thermocouple placement provides better heater control, and the overall nozzle design improves thermal insulation. Like all Gate-Mate components, the heaters, thermocouples and tips are all replaceable. Gate-Mate 4 Nozzles are available in three versions: a complete assembly with standard tip; a sub-assembly with tip ordered separately; and a sub-assembly with front-load heater that includes integral thermocouples. Medium Gate Mate is the single-drop bushing version of the Gate-Mate 4 Nozzles (Gate Mate 4 Nozzles are used strictly under a hot runner manifold). The nozzle tips used in a Gate Mate 4 nozzle are the same as used in a Medium Gate Mate bushing. Please refer to the Catalog page for more details. Recommended system temperature/pressure upper limits: - Standard (point, super-sharp point and through-hole) = 480 °F (249 °C) - Wear-resistant (point, super-sharp point and through-hole tip) = 575 °F (302 °C) - 20 KSI system pressure max.
Description
DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in larger molds. Thermocouple placement provides better heater control, and the overall nozzle design improves thermal insulation. Like all Gate-Mate components, the heaters, thermocouples and tips are all replaceable. Gate-Mate 4 Nozzles are available in three versions: a complete assembly with standard tip; a sub-assembly with tip ordered separately; and a sub-assembly with front-load heater that includes integral thermocouples. Medium Gate Mate is the single-drop bushing version of the Gate-Mate 4 Nozzles (Gate Mate 4 Nozzles are used strictly under a hot runner manifold). The nozzle tips used in a Gate Mate 4 nozzle are the same as used in a Medium Gate Mate bushing. Please refer to the Catalog page for more details. Recommended system temperature/pressure upper limits: - Standard (point, super-sharp point and through-hole) = 480 °F (249 °C) - Wear-resistant (point, super-sharp point and through-hole tip) = 575 °F (302 °C) - 20 KSI system pressure max.

Suppliers

Company
Product
Description
Supplier Links
Gate Mate Nozzles & Components - Gate-Mate™ 4 Nozzle Assembly - DME Company
Madison Heights, MI, USA
Gate Mate Nozzles & Components
Gate-Mate™ 4 Nozzle Assembly
Gate Mate Nozzles & Components Gate-Mate™ 4 Nozzle Assembly
DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in larger molds. Thermocouple placement provides better heater control, and the overall nozzle design improves thermal insulation. Like all Gate-Mate components, the heaters, thermocouples and tips are all replaceable. Gate-Mate 4 Nozzles are available in three versions: a complete assembly with standard tip; a sub-assembly with tip ordered separately; and a sub-assembly with front-load heater that includes integral thermocouples. Medium Gate Mate is the single-drop bushing version of the Gate-Mate 4 Nozzles (Gate Mate 4 Nozzles are used strictly under a hot runner manifold). The nozzle tips used in a Gate Mate 4 nozzle are the same as used in a Medium Gate Mate bushing. Please refer to the Catalog page for more details. Recommended system temperature/pressure upper limits: - Standard (point, super-sharp point and through-hole) = 480 °F (249 °C) - Wear-resistant (point, super-sharp point and through-hole tip) = 575 °F (302 °C) - 20 KSI system pressure max.

DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in larger molds. Thermocouple placement provides better heater control, and the overall nozzle design improves thermal insulation. Like all Gate-Mate components, the heaters, thermocouples and tips are all replaceable.
Gate-Mate 4 Nozzles are available in three versions: a complete assembly with standard tip; a sub-assembly with tip ordered separately; and a sub-assembly with front-load heater that includes integral thermocouples.
Medium Gate Mate is the single-drop bushing version of the Gate-Mate 4 Nozzles (Gate Mate 4 Nozzles are used strictly under a hot runner manifold). The nozzle tips used in a Gate Mate 4 nozzle are the same as used in a Medium Gate Mate bushing. Please refer to the Catalog page for more details.

Recommended system temperature/pressure upper limits:

- Standard (point, super-sharp point and through-hole) = 480 °F (249 °C)

- Wear-resistant (point, super-sharp point and through-hole tip) = 575 °F (302 °C)

- 20 KSI system pressure max.

Supplier's Site

Technical Specifications

  DME Company
Product Category Nozzles
Product Number Gate-Mate™ 4 Nozzle Assembly
Product Name Gate Mate Nozzles & Components
Media Resin or Composites
Application Molding
Maximum Pressure 20000 psi (14076 m H2O)
Temperature Range 480 F (249 C)
Unlock Full Specs
to access all available technical data

Similar Products

250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
HollowStream Cone Liquid Atomizing Nozzles - 1/8 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Painting; Cooling
Flow 3 to 60 GPH (3.15 to 63.09 ml/sec)
View Details