DME Company Shut-Off Nozzle

Description
Completely mechanical, automatic operation. No internal springs. Eliminates cold slugs. Controllable back flow during injection. Reduces flashing. Precise pressure control during cure. Positive shut-off prevents drooling. Increase production up to 34%. EXTERNAL SPRING--External spring activated shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF PIN--Externally activated shut-off pin permits unrestricted material flow during injection. Completely seals off flow at point of removable tip seat during screw recovery and idle. Eliminates drool and stringing. REPLACEABLE TIP--Special hardened tool steel tip can be changed in seconds. Reverse taper nylon design. Available with choice of radius and orifice 1⁄8”, 5⁄32” and 3⁄16” . Be sure to specify when ordering.
Description
Completely mechanical, automatic operation. No internal springs. Eliminates cold slugs. Controllable back flow during injection. Reduces flashing. Precise pressure control during cure. Positive shut-off prevents drooling. Increase production up to 34%. EXTERNAL SPRING--External spring activated shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF PIN--Externally activated shut-off pin permits unrestricted material flow during injection. Completely seals off flow at point of removable tip seat during screw recovery and idle. Eliminates drool and stringing. REPLACEABLE TIP--Special hardened tool steel tip can be changed in seconds. Reverse taper nylon design. Available with choice of radius and orifice 1⁄8”, 5⁄32” and 3⁄16” . Be sure to specify when ordering.

Suppliers

Company
Product
Description
Supplier Links
Shut-Off Nozzle -  - DME Company
Madison Heights, MI, USA
Shut-Off Nozzle
Shut-Off Nozzle
Completely mechanical, automatic operation. No internal springs. Eliminates cold slugs. Controllable back flow during injection. Reduces flashing. Precise pressure control during cure. Positive shut-off prevents drooling. Increase production up to 34%. EXTERNAL SPRING--External spring activated shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF PIN--Externally activated shut-off pin permits unrestricted material flow during injection. Completely seals off flow at point of removable tip seat during screw recovery and idle. Eliminates drool and stringing. REPLACEABLE TIP--Special hardened tool steel tip can be changed in seconds. Reverse taper nylon design. Available with choice of radius and orifice 1⁄8”, 5⁄32” and 3⁄16” . Be sure to specify when ordering.
  • Completely mechanical, automatic operation.
  • No internal springs.
  • Eliminates cold slugs.
  • Controllable back flow during injection.
  • Reduces flashing.
  • Precise pressure control during cure.
  • Positive shut-off prevents drooling.
  • Increase production up to 34%.

EXTERNAL SPRING--External spring activated shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow.

SHUT-OFF PIN--Externally activated shut-off pin permits unrestricted material flow during injection. Completely seals off flow at point of removable tip seat during screw recovery and idle. Eliminates drool and stringing.

REPLACEABLE TIP--Special hardened tool steel tip can be changed in seconds. Reverse taper nylon design. Available with choice of radius and orifice 1⁄8”, 5⁄32” and 3⁄16” . Be sure to specify when ordering.

Supplier's Site

Technical Specifications

  DME Company
Product Category Nozzles
Product Name Shut-Off Nozzle
Media Resin or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 199176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 1/4 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details