DME Company Nozzle Solid Nozzle

Description
GENERAL PURPOSE Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated. NYLON REVERSE TAPER For use with polyamides, acrylics, and similar expansive and heat sensitive materials. Material flows 1 1⁄2” through 1⁄8” diameter restricted throat into 1” long reverse taper. Sprue breaks inside nozzle providing expansion area and reducing drool. FULL TAPER - ABS For use with ABS, PVC and other viscous hard-flow materials. Reduces frictional heat and areas of hangup. Receommended large orifices for minimum flow resistance. Taper 3” longitudinal distance from rear opening to 1⁄2” internal bore.
Description
GENERAL PURPOSE Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated. NYLON REVERSE TAPER For use with polyamides, acrylics, and similar expansive and heat sensitive materials. Material flows 1 1⁄2” through 1⁄8” diameter restricted throat into 1” long reverse taper. Sprue breaks inside nozzle providing expansion area and reducing drool. FULL TAPER - ABS For use with ABS, PVC and other viscous hard-flow materials. Reduces frictional heat and areas of hangup. Receommended large orifices for minimum flow resistance. Taper 3” longitudinal distance from rear opening to 1⁄2” internal bore.

Suppliers

Company
Product
Description
Supplier Links
Nozzle - Solid Nozzle - DME Company
Madison Heights, MI, USA
GENERAL PURPOSE Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated. NYLON REVERSE TAPER For use with polyamides, acrylics, and similar expansive and heat sensitive materials. Material flows 1 1⁄2” through 1⁄8” diameter restricted throat into 1” long reverse taper. Sprue breaks inside nozzle providing expansion area and reducing drool. FULL TAPER - ABS For use with ABS, PVC and other viscous hard-flow materials. Reduces frictional heat and areas of hangup. Receommended large orifices for minimum flow resistance. Taper 3” longitudinal distance from rear opening to 1⁄2” internal bore.

GENERAL PURPOSE
Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated.
NYLON REVERSE TAPER
For use with polyamides, acrylics, and similar expansive and heat sensitive
materials. Material flows 1 1⁄2” through 1⁄8” diameter restricted throat into 1” long reverse taper. Sprue breaks inside nozzle providing expansion area and reducing
drool.

FULL TAPER - ABS
For use with ABS, PVC and other viscous hard-flow materials. Reduces frictional heat and areas of hangup. Receommended large orifices for minimum flow resistance. Taper 3” longitudinal distance from rear opening to 1⁄2” internal bore.

Supplier's Site

Technical Specifications

  DME Company
Product Category Nozzles
Product Number Solid Nozzle
Product Name Nozzle
Media Resin or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Airless  Paint Spray Tip - SKILL™ - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details