Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
EIKO LTD.
FC8T9/CW -- EIKO LAMPS
Eiko Ltd.
EIKO Lamps
FC8T9/CW
Description
LAMP
Description
LAMP
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
EIKO Lamps
FC8T9/CW
EIKO Lamps
FC8T9/CW
LAMP
LAMP
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Lamps
Product Number
FC8T9/CW
Product Name
EIKO Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
VIB2000-0405 | Bar light, OGB-IR850, wide beam, light emitting surface 400 x 50 mm
View Details
RS Components, Ltd.
LED Bulbs
2496485
Specs
Lamp Type
LED Lamps
Lamp Power
35 watts
View Details
Innovative Sensor Technology IST USA Division
Infrared-Emitter HIS550R-B
HIS550R-B
Specs
Lamp Type
LED Lamps
Flash Rate
6 Hz
View Details
2
suppliers
Hamamatsu Photonics Europe
Xenon & mercury-xenon lamps
Long Life 150W Xenon Lamp
Specs
Lamp Power
150 watts
Rated Average Life
4000 hours
View Details