Miniature Lamp with 28 V Lamp Voltage, 0.04 A Rated Current
LAMP, INCANDESCENT, BI PIN, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:25000h; Product Range:-; Current Rating:400mA; Luminous Flux:3.77lm RoHS Compliant: Yes
| Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Lamps | Incandescent Lamps |
| Product Number | 70013030 | 7387 | 27C8677 |
| Product Name | LAMP, MINIATURE,T-1 3/4, 2-PIN, 28.00 VOLTS, .04 AMPS | EIKO Lamps | Lamp, Incandescent, Bi Pin, 28V; Supply Voltage Eiko |
| Base Type | Bi-Pin |