Eiko Ltd. #73 Sub Miniature Wedge Base Bulb.T-13/4 Type 14.0V.08A; Supply Voltage Eiko 73

Description
#73 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.08A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes
Description
#73 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.08A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#73 Sub Miniature Wedge Base Bulb.T-13/4 Type 14.0V.08A; Supply Voltage Eiko - 38C1035 - Newark, An Avnet Company
Chicago, IL, United States
#73 Sub Miniature Wedge Base Bulb.T-13/4 Type 14.0V.08A; Supply Voltage Eiko
38C1035
#73 Sub Miniature Wedge Base Bulb.T-13/4 Type 14.0V.08A; Supply Voltage Eiko 38C1035
#73 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.08A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes

#73 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.08A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes

Supplier's Site
Madison Heights, MI, United States
EIKO Lamps
73
EIKO Lamps 73
LAMP, WEDGE T1-3/4 14.0V .08A

LAMP, WEDGE T1-3/4 14.0V .08A

Supplier's Site
LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 14.00 VOLTS, .08 AMPS - 70013002 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 14.00 VOLTS, .08 AMPS
70013002
LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 14.00 VOLTS, .08 AMPS 70013002
Miniature Lamp with 14 V Lamp Voltage, 0.08 A Rated Current 15000 hours average lamp life Used in Switching Applications in Power Plants, Amusement and Gaming Applications

Miniature Lamp with 14 V Lamp Voltage, 0.08 A Rated Current

  • 15000 hours average lamp life
  • Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Incandescent Lamps Lamps Incandescent Lamps
Product Number 38C1035 73 70013002
Product Name #73 Sub Miniature Wedge Base Bulb.T-13/4 Type 14.0V.08A; Supply Voltage Eiko EIKO Lamps LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 14.00 VOLTS, .08 AMPS
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data