LAMP, 120V, 0.025A/T-2 SLIDE BASE 5; Lamp Base Type:Telephone Slide #5; Mounting Hole Dia:6.9mm; Current Rating:25mA; Supply Voltage:120V; Lens Shape:-; Product Range:-; Bulb Size:T-2 RoHS Compliant: Yes
Lamp, 120 V Lamp Voltage, 0.025 A Amperes, 10000 hr. Lamp Life
| Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Lamps | Incandescent Lamps |
| Product Number | 37C4720 | 120PSB5 | 70013035 |
| Product Name | Lamp, 120V, 0.025A/t-2 Slide Base 5; Lamp Base Type Eiko | EIKO Lamps | LAMP, MINIATURE, T-2, #5 SLIDE, 120.00 VOLTS, 0.03 AMPS - WHITE |
| Diameter | 6.9 mm (0.2717 inch) |