Eiko Ltd. EIKO Lamps 48MB

Description
LAMP, MIN BAYONET T-2 48.0V .053A
Description
LAMP, MIN BAYONET T-2 48.0V .053A

Suppliers

Company
Product
Description
Supplier Links
Madison Heights, MI, United States
EIKO Lamps
48MB
EIKO Lamps 48MB
LAMP, MIN BAYONET T-2 48.0V .053A

LAMP, MIN BAYONET T-2 48.0V .053A

Supplier's Site
LAMP, MINIATURE BAYONET BASE, 48V, .053A/T2-1/2 - 70012821 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, MINIATURE BAYONET BASE, 48V, .053A/T2-1/2
70012821
LAMP, MINIATURE BAYONET BASE, 48V, .053A/T2-1/2 70012821
LAMP, MINIATURE BAYONET BASE, 48V, .053A/T2-1/2

LAMP, MINIATURE BAYONET BASE, 48V, .053A/T2-1/2

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Lamps Incandescent Lamps
Product Number 48MB 70012821
Product Name EIKO Lamps LAMP, MINIATURE BAYONET BASE, 48V, .053A/T2-1/2
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
General Purpose - Tubular - 15T6 - 13402 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 15 watts
Maximum Overall Length 1.2 inch (30.6 mm)
Light Center Length 0.6142 inch (15.6 mm)
View Details