Texas Instruments High-Performance Analog Microcontrollers TMX5700714PZQQ1

Description
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 100MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Description
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 100MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMX5700714PZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMX5700714PZQQ1
Microcontrollers TMX5700714PZQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 100MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 100MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - TMX5700714PZQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMX5700714PZQQ1
Embedded - Microcontrollers TMX5700714PZQQ1
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMX5700714PZQQ1 TMX5700714PZQQ1
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Life Cycle Stage Removed; Obsolete
Clock Speed 100 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details