Texas Instruments High-Performance Analog Microcontrollers TMX320F28069UPFPA

Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
Request a Quote Datasheet
Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-30085-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30085-ND
Microcontrollers 296-30085-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMX320F28069UPFPA - 937131-TMX320F28069UPFPA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMX320F28069UPFPA
937131-TMX320F28069UPFPA
Embedded - Embedded - Microcontrollers - TMX320F28069UPFPA 937131-TMX320F28069UPFPA
Manufacturer: Texas Instruments Win Source Part Number: 937131-TMX320F28069U PFPA Series: C2000™ C28x Piccolo™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: C28x series Microcontroller IC 32-Bit 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12) Core Processor: C28x Speed: 80MHz Package: Tray Package: 80-TQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 1.995V Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 80-HTQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-30085, -TMX320F28069UPFPA-N DR, -296-30085-ND, TMX320F28069UPFPA-ND , -296-30085

Manufacturer: Texas Instruments
Win Source Part Number: 937131-TMX320F28069UPFPA
Series: C2000™ C28x Piccolo™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C28x series Microcontroller IC 32-Bit 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
Core Processor: C28x
Speed: 80MHz
Package: Tray
Package: 80-TQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.995V
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 80-HTQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-30085, -TMX320F28069UPFPA-NDR, -296-30085-ND, TMX320F28069UPFPA-ND, -296-30085

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB 50KB Embedded Microcontroller MCU
685-TMX320F28069UPFPA
32-bit 90MHz 128KB 50KB Embedded Microcontroller MCU 685-TMX320F28069UPFPA
32-bit MCU, 90MHz, 128KB Flash, 50KB RAM, HTQFP Product overview: TMX320F28069UPFPA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 50KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 50KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069UPFP A can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 128KB Flash, 50KB RAM, HTQFP Product overview: TMX320F28069UPFPA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 50KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 50KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069UPFPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMX320F28069UPFPA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMX320F28069UPFPA
Embedded - Microcontrollers TMX320F28069UPFPA
IC MCU 32BIT 256KB FLASH 80HTQFP

IC MCU 32BIT 256KB FLASH 80HTQFP

Supplier's Site Datasheet
Microcontrollers - TMX320F28069UPFPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMX320F28069UPFPA
Microcontrollers TMX320F28069UPFPA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMX320F28069UPFPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMX320F28069UPFPA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMX320F28069UPFPA
IC MCU 32BIT 256KB FLASH 80HTQFP

IC MCU 32BIT 256KB FLASH 80HTQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-30085-ND 937131-TMX320F28069UPFPA 685-TMX320F28069UPFPA TMX320F28069UPFPA TMX320F28069UPFPA TMX320F28069UPFPA
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TMX320F28069UPFPA 32-bit 90MHz 128KB 50KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 12x12b
RAM 50 KB 256 KB 50 KB 50 KB 50 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details