ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 180MHz 768KB (768K x 8) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 768KB FLSH 337NFBGA
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 180MHz 768KB (768K x 8) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 768KB FLSH 337NFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMX5700714ZWTQQ1-ND | TMX5700714ZWTQQ1 | TMX5700714ZWTQQ1 | TMX5700714ZWTQQ1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | |
| Bits | Other; A/D 24x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 768 KB |