The MSP430FR4133 is a 16-bit RISC microcontroller for low-power LCD applications, featuring 15 KB of FRAM, 2 KB of RAM, a 10-channel 10-bit ADC, an LCD driver supporting up to 4×36 or 8×32 segments, and integrated IR modulation logic. It operates from 1.8 V to 3.6 V with an active mode current of 126 µA/MHz at 3 V and a shutdown current of 15 nA. The device includes two 16-bit Timer_A3 modules, an RTC, eUSCI_A and eUSCI_B serial interfaces, and capacitive touch I/O on all 60 pins. It is available in a 64-pin LQFP package measuring 10 mm × 10 mm.
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85 Product overview: XMS430FR4133IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16 MHz, 16 KB, 2 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 16 KB, 2 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR4133IPMR
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221537-XMS430FR4133
Packaging: Tape & Reel (TR)
Frequency: 16 MHz
Memory Type: FRAM
Memory Size: 15.5 kB
Interface: I2C, IrDA, SCI, SPI, UART, USART
Peripherals: LCD, POR, PWM, WDT
Oscillator Type: Internal
Density: 0 b
Number of A/D Converters: 14
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 44
Max Operating Temperature: 85 °C
Number of ADC Channels: 14
Number of UART Channels: 1
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XMS430FR4133IPMR | 685-XMS430FR4133IPMR | 1221537-XMS430FR4133IPMR |
| Product Name | MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic | Low-Power 16 MHz 16 KB 2 KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - XMS430FR4133IPMR |
| Clock Speed | 16 MHz | ||
| Features | Watchdog Timer; LCD Driver | ||
| Bits | 16 Bit | ||
| RAM | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts |