Texas Instruments MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller V62/12623-01XE

Description
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2302-EP is an enhanced product mixed signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode drawing 220 µA at 1 MHz and 2.2 V, standby mode at 0.5 µA, and off mode with RAM retention at just 0.1 µA. The device is built on a 16-bit RISC architecture, allowing for efficient processing with a 62.5-ns instruction cycle time. This microcontroller includes a 16-bit Timer_A with three capture/compare registers, up to 16 touch-sense enabled I/O pins, and a universal serial interface (USI) supporting SPI and I2C communication. It also features an on-chip emulation logic with a Spy-Bi-Wire interface for programming without the need for external programming voltage. The device is available in a 14-pin TSSOP package and operates over an extended temperature range of -40°C to 85°C, making it suitable for various applications, including low-cost sensor systems and portable measurement devices.

Datasheet Summary
Powered by GS/AI

The MSP430G2302-EP is an enhanced product mixed signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode drawing 220 µA at 1 MHz and 2.2 V, standby mode at 0.5 µA, and off mode with RAM retention at just 0.1 µA. The device is built on a 16-bit RISC architecture, allowing for efficient processing with a 62.5-ns instruction cycle time. This microcontroller includes a 16-bit Timer_A with three capture/compare registers, up to 16 touch-sense enabled I/O pins, and a universal serial interface (USI) supporting SPI and I2C communication. It also features an on-chip emulation logic with a Spy-Bi-Wire interface for programming without the need for external programming voltage. The device is available in a 14-pin TSSOP package and operates over an extended temperature range of -40°C to 85°C, making it suitable for various applications, including low-cost sensor systems and portable measurement devices.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller - V62/12623-01XE - Texas Instruments
Dallas, TX, United States
MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller
V62/12623-01XE
MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller V62/12623-01XE
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85

Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-V62/12623-01XETR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-V62/12623-01XETR-ND
Microcontrollers 296-V62/12623-01XETR-ND
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - V62/12623-01XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
V62/12623-01XE
Integrated Circuits (ICs) - Embedded - Microcontrollers V62/12623-01XE
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number V62/12623-01XE 296-V62/12623-01XETR-ND V62/12623-01XE
Product Name MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products