Manufacturer: Texas Instruments
Win Source Part Number: 213212-TMX320F28023D
Packaging: Tube/Rail
Core Processor: C28x
Number of I/O: 20
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
32-bit DSP, 40MHz, 64KB Flash, 12KB RAM, I2C, SPI, UART, CAN, TSSOP Product overview: TMX320F28023DAA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 64KB, 12KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 64KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28023DAA can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 213212-TMX320F28023DAA | 685-TMX320F28023DAA | 296-24217-ND | TMX320F28023DAA | TMX320F28023DAA | TMX320F28023DAA |
| Product Name | Embedded - Embedded - Microcontrollers - TMX320F28023DAA | 32-bit 40MHz 64KB 12KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 12 KB | 6 KB | 6 KB | 6 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.71 to 2 volts | 3.3 volts | 1.71 to 2 volts | 2 volts |