The V62/12621-01XE is an enhanced product 16-bit ultra-low-power mixed-signal microcontroller with 2 kB Flash and 128 B RAM, packaged in a 14-pin TSSOP, operating over a temperature range of -40°C to 125°C.
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | V62/12621-01XE |
| Product Name | MSP430G2231-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| Features | Watchdog Timer; DMA |
| Bits | 16 Bit |
| RAM | 0.1250 KB |