Texas Instruments 32-bit 32BIT 128KB Embedded Microcontroller MCU TMX320F28035PAG

Description
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: TMX320F28035PAG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28035PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: TMX320F28035PAG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28035PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-TMX320F28035PAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-TMX320F28035PAG
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-TMX320F28035PAG
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: TMX320F28035PAG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28035PAG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64TQFP Product overview: TMX320F28035PAG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28035PAG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TMX320F28035PAG - 213214-TMX320F28035PAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMX320F28035PAG
213214-TMX320F28035PAG
Embedded - Embedded - Microcontrollers - TMX320F28035PAG 213214-TMX320F28035PAG
Manufacturer: Texas Instruments Win Source Part Number: 213214-TMX320F28035P AG Packaging: Tray Core Processor: C28x Number of I/O: 33 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 14x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 10K x 16 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213214-TMX320F28035PAG
Packaging: Tray
Core Processor: C28x
Number of I/O: 33
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 14x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMX320F28035PAG 213214-TMX320F28035PAG
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMX320F28035PAG
Data Bus 32 Bit 32 Bit
RAM 10 KB 128 KB
Package Type Other; Tray QFP; TQFP; Other; 64-TQFP (10x10)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers