Manufacturer: Texas Instruments
Win Source Part Number: 118242-TUSB3410IRHBR
Packaging: Reel - TR
Core Processor: 8052
Applications: USB Serial Port Controller
Mounting: SMD (SMT)
Number of I/O: 4
Program Memory Type: ROM (10 kB)
Controller Series: TUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 18K x 8
Alternative Parts (Cross-Reference): TUSB3410IVFG4; TUSB3410IRHBG4; TUSB3410IRHBR; TUSB3410IRHB;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
UART, I2C & IrDA serial port to USB bridge 32-VQFN -40 to 85 Product overview: TUSB3410IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410IRHBR can be used for catalog matching and distributor lookup.
IC USB-SRL PORT CONTROLLER 32QFN
IC USB-SRL PORT CONTROLLER 32QFN
IC USB-SRL PORT CONTROLLER 32QFN
IC USB-SRL PORT CONTROLLER 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 118242-TUSB3410IRHBR | 769-TUSB3410IRHBR | TUSB3410IRHBR-ND | TUSB3410IRHBR | TUSB3410IRHBR | TUSB3410IRHBR |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IRHBR | VQFN Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Removed | Active | |||
| RAM | 10 KB | 18 KB | 8052 KB | 18 KB | ||
| ROM Type | ROM (10 kB) | |||||
| Supply Voltage | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| I/O Ports | 4 | 4 |