Texas Instruments High-Performance Analog Application Specific Microcontrollers TUSB3410VF

Description
IC CONV SERIAL-TO-USB 32-LQFP
Request a Quote Datasheet
Description
IC CONV SERIAL-TO-USB 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 296-12699-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
296-12699-ND
Application Specific Microcontrollers 296-12699-ND
IC CONV SERIAL-TO-USB 32-LQFP

IC CONV SERIAL-TO-USB 32-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VF - 035440-TUSB3410VF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VF
035440-TUSB3410VF
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VF 035440-TUSB3410VF
Manufacturer: Texas Instruments Win Source Part Number: 035440-TUSB3410VF Packaging: Tray Core Processor: 8052 Applications: USB Serial Port Controller Mounting: SMD (SMT) Number of I/O: 4 Program Memory Type: ROM (10 kB) Controller Series: TUSB Family Name: TUSB3410 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 18K x 8 Alternative Parts (Cross-Reference): TUSB3410VFG4; TUSB3410RHBRG4; TUSB3410RHBG4; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035440-TUSB3410VF
Packaging: Tray
Core Processor: 8052
Applications: USB Serial Port Controller
Mounting: SMD (SMT)
Number of I/O: 4
Program Memory Type: ROM (10 kB)
Controller Series: TUSB
Family Name: TUSB3410
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 18K x 8
Alternative Parts (Cross-Reference): TUSB3410VFG4; TUSB3410RHBRG4; TUSB3410RHBG4;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Embedded Microcontroller MCU
769-TUSB3410VF
3.3V Embedded Microcontroller MCU 769-TUSB3410VF
USB to Serial Port Controller IC, 12Mbps, 3.3V, LQFP Product overview: TUSB3410VF from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.3V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410VF can be used for catalog matching and distributor lookup.

USB to Serial Port Controller IC, 12Mbps, 3.3V, LQFP Product overview: TUSB3410VF from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.3V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410VF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - TUSB3410VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
TUSB3410VF
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers TUSB3410VF
IC CONV SERIAL-TO-USB 32-LQFP

IC CONV SERIAL-TO-USB 32-LQFP

Supplier's Site
Application Specific Microcontrollers - TUSB3410VF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
TUSB3410VF
Application Specific Microcontrollers TUSB3410VF
IC CONV SERIAL-TO-USB 32-LQFP

IC CONV SERIAL-TO-USB 32-LQFP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-12699-ND 035440-TUSB3410VF 769-TUSB3410VF TUSB3410VF TUSB3410VF
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VF 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
RAM 18 KB 10 KB 18 KB 18 KB 18 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 to 3 volts 3 to 3.6 volts
Serial Interface UART; USB I²C; UART; USB; I²C, USB, UART
Package Type LFQP; Other; 32-LQFP QFP; Other; 32-LQFP (7x7) Other; LQFP QFP; Other; 32-LQFP
Operating Range USB Serial Port Controller
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers