IC PORT CTLR USB-SRL 32-QFN
Manufacturer: Texas Instruments
Win Source Part Number: 1274987-TUSB3410RHB
Packaging: Tube
Mounting Style: SMD
Core Processor: 8052
Applications: USB Serial Port Controller
Interface: I2C, USB, UART
Program Memory Type: ROM (10kB)
Controller Series: TUSB
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TUSB3410
Manufacturer Pack Quantity: 73
MSL Level: 2 (1 Year)
The number of I/O: 4
Date RAM Size: 18K x 8
Supply Voltage (V): 3V ~ 3.6V
UART, I2C & IrDA serial port to USB bridge 32-VQFN 0 to 70 Product overview: TUSB3410RHB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410RHB can be used for catalog matching and distributor lookup.
IC PORT CTLR USB-SRL 32-QFN
IC PORT CTLR USB-SRL 32-QFN
IC PORT CTLR USB-SRL 32-QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-23093-5-ND | 1274987-TUSB3410RHB | 769-TUSB3410RHB | TUSB3410RHB | TUSB3410RHB | TUSB3410RHB |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410RHB | VQFN Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 18 KB | 10 KB | 18 KB | 18 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | ||
| Serial Interface | UART; USB | I²C; UART; USB; I2C, USB, UART | I²C; UART; USB; I²C, USB, UART | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; VQFN EP | Other; 32-VFQFN Exposed Pad | |||
| Operating Range | USB Serial Port Controller |