Texas Instruments High-Performance Analog Microcontrollers TMX320F28069PZA

Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMX320F28069PZA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMX320F28069PZA-ND
Microcontrollers TMX320F28069PZA-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz Embedded Microcontroller MCU
685-TMX320F28069PZA
32-bit 80MHz Embedded Microcontroller MCU 685-TMX320F28069PZA
32-BIT, FLASH, 80MHz, MICROCONTROLLER, PQFP100, PLASTIC, LQFP-100 Product overview: TMX320F28069PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069PZA can be used for catalog matching and distributor lookup.

32-BIT, FLASH, 80MHz, MICROCONTROLLER, PQFP100, PLASTIC, LQFP-100 Product overview: TMX320F28069PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMX320F28069PZA - 720897-TMX320F28069PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMX320F28069PZA
720897-TMX320F28069PZA
Embedded - Embedded - Microcontrollers - TMX320F28069PZA 720897-TMX320F28069PZA
Manufacturer: Texas Instruments Win Source Part Number: 720897-TMX320F28069P ZA Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 80MHz Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 1.71V ~ 1.995V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TMX320F28069 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 54 Date RAM Size: 50K x 16

Manufacturer: Texas Instruments
Win Source Part Number: 720897-TMX320F28069PZA
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 80MHz
Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TMX320F28069
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 54
Date RAM Size: 50K x 16

Buy Now
Embedded - Microcontrollers - TMX320F28069PZA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMX320F28069PZA
Embedded - Microcontrollers TMX320F28069PZA
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMX320F28069PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMX320F28069PZA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMX320F28069PZA
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMX320F28069PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMX320F28069PZA
Microcontrollers TMX320F28069PZA
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMX320F28069PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMX320F28069PZA
Microcontrollers TMX320F28069PZA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMX320F28069PZA-ND 685-TMX320F28069PZA 720897-TMX320F28069PZA TMX320F28069PZA TMX320F28069PZA TMX320F28069PZA TMX320F28069PZA
Product Name Microcontrollers 32-bit 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMX320F28069PZA Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 50 KB 50 KB 256 KB 50 KB 50 KB 50 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers