Texas Instruments High-Performance Analog Application Specific Microcontrollers TUSB3410VFG4

Description
IC CONV SERIAL-TO-USB 32-LQFP
Request a Quote Datasheet
Description
IC CONV SERIAL-TO-USB 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - TUSB3410VFG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
TUSB3410VFG4-ND
Application Specific Microcontrollers TUSB3410VFG4-ND
IC CONV SERIAL-TO-USB 32-LQFP

IC CONV SERIAL-TO-USB 32-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VFG4 - 213584-TUSB3410VFG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VFG4
213584-TUSB3410VFG4
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VFG4 213584-TUSB3410VFG4
Manufacturer: Texas Instruments Win Source Part Number: 213584-TUSB3410VFG4 Packaging: Tray Core Processor: 8052 Applications: USB Serial Port Controller Mounting: SMD (SMT) Number of I/O: 4 Program Memory Type: ROM (10 kB) Controller Series: TUSB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 18K x 8 Alternative Parts (Cross-Reference): TUSB3410VF; TUSB3410RHBRG4; TUSB3410RHBG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213584-TUSB3410VFG4
Packaging: Tray
Core Processor: 8052
Applications: USB Serial Port Controller
Mounting: SMD (SMT)
Number of I/O: 4
Program Memory Type: ROM (10 kB)
Controller Series: TUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 18K x 8
Alternative Parts (Cross-Reference): TUSB3410VF; TUSB3410RHBRG4; TUSB3410RHBG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-TUSB3410VFG4
Embedded Microcontroller MCU 769-TUSB3410VFG4
UART, I2C & IrDA serial port to USB bridge 32-LQFP 0 to 70 Product overview: TUSB3410VFG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410VFG4 can be used for catalog matching and distributor lookup.

UART, I2C & IrDA serial port to USB bridge 32-LQFP 0 to 70 Product overview: TUSB3410VFG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410VFG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - TUSB3410VFG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
TUSB3410VFG4
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers TUSB3410VFG4
IC CONV SERIAL-TO-USB 32-LQFP

IC CONV SERIAL-TO-USB 32-LQFP

Supplier's Site
Application Specific Microcontrollers - TUSB3410VFG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
TUSB3410VFG4
Application Specific Microcontrollers TUSB3410VFG4
IC CONV SERIAL-TO-USB 32-LQFP

IC CONV SERIAL-TO-USB 32-LQFP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TUSB3410VFG4-ND 213584-TUSB3410VFG4 769-TUSB3410VFG4 TUSB3410VFG4 TUSB3410VFG4
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410VFG4 Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
RAM 18 KB 10 KB 18 KB 8052 KB 18 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts
Serial Interface UART; USB I²C; UART; USB; I²C, USB, UART
Package Type LFQP; Other; 32-LQFP QFP; Other; 32-LQFP (7x7) Other; LQFP QFP; Other; 32-LQFP
Operating Range USB Serial Port Controller
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers