The TMS320F2801PZA is a 32-bit microcontroller from the TMS320C28x DSP family, designed for high-performance control applications. It operates at a maximum clock speed of 60 MHz and features 16 KB of flash memory and 6 KB of static RAM. The device supports a variety of control peripherals, including up to 16 PWM outputs, 6 high-resolution PWM outputs, and multiple timers and capture inputs, making it suitable for motor control and digital power applications. The microcontroller includes a 12-bit ADC with 16 channels, capable of fast conversion rates, and offers extensive serial communication options, including SPI, UART, CAN, and I2C interfaces. It also provides up to 35 programmable GPIO pins, advanced emulation features for debugging, and low-power modes for energy efficiency. The TMS320F2801PZA is available in a thin quad flatpack (PZ) package and operates within a temperature range of -40°C to 85°C. Its design incorporates security features to protect firmware and prevent reverse engineering, making it a robust choice for embedded applications requiring reliability and performance.
Manufacturer: Texas Instruments
Win Source Part Number: 937130-TMX320F2801PZ
Series: C2000™ C28x Fixed-Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C28x series Microcontroller IC 32-Bit 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
Core Processor: C28x
Speed: 100MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.89V
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-17603, 296-17603-NDR, -TMX320F2801PZA-NDR
0-BIT, 100MHz, OTHER DSP, PQFP100, PLASTIC, LQFP-100 Product overview: TMX320F2801PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 100MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F2801PZA can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 937130-TMX320F2801PZA | 685-TMX320F2801PZA | TMX320F2801PZA | TMX320F2801PZA |
| Product Name | Embedded - Embedded - Microcontrollers - TMX320F2801PZA | 100MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | ||
| RAM | 32 KB | 12 KB | 6 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 1.71 to 1.89 volts |