USB 2.0 Controller, 8052, 8b, 12Mbps, 4-Port, 64-LQFP Product overview: TUSB3210PM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3210PM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035438-TUSB3210PM
Packaging: Tray
Core Processor: 8052
Applications: USB Microcontroller
Mounting: SMD (SMT)
Program Memory Type: EEPROM
Controller Series: TUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Automotive, Communications & Networking
IC USB CNTRLR STORAGE 64-LQFP
IC USB CNTRLR STORAGE 64-LQFP
IC USB CNTRLR STORAGE 64-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-TUSB3210PM | 035438-TUSB3210PM | 296-11092-ND | TUSB3210PM | TUSB3210PM |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3210PM | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 8.5 KB | 8 KB | 8 KB | 8 KB | 8 KB |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts |
| I/O Ports | 4 | ||||
| Package Type | Other; LQFP | QFP; Other; 64-LQFP (10x10) | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |