32-Bit DSP, 150MHz, 256KB Flash, 36KB RAM, LQFP, 1.8-3.5V Product overview: TYCOF2812PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, 36KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TYCOF2812PGFA can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 798587-TYCOF2812PGFA
Series: C2000 C28x Fixed-Point
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: TYCOF2812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Introduction Date: August 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLASH 176LQFP
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TYCOF2812PGFA | TYCOF2812PGFA-ND | 798587-TYCOF2812PGFA | TYCOF2812PGFA | TYCOF2812PGFA |
| Product Name | 32-bit 150MHz 256KB 36KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TYCOF2812PGFA | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 36 KB | 18 KB | 256 KB | 18 KB | |
| Supply Voltage | 3.3 volts | 1.81 to 2 volts | 1.81 to 2 volts | ||
| Serial Interface | I2C, SPI, UART, USART, SCI, EBI/EMI | CAN; SPI; SCI; UART; USART | |||
| Package Type | Other; LQFP | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP |