Manufacturer: Texas Instruments
Win Source Part Number: 213583-TUSB3410RHBR
Packaging: Reel - TR
Core Processor: 8052
Applications: USB Serial Port Controller
Mounting: SMD (SMT)
Number of I/O: 4
Program Memory Type: ROM (10 kB)
Controller Series: TUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 18K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC USB-SRL PORT CONTROLLER 32QFN
UART, I2C & IrDA serial port to USB bridge 32-VQFN 0 to 70 Product overview: TUSB3410RHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410RHBR can be used for catalog matching and distributor lookup.
IC USB-SRL PORT CONTROLLER 32QFN
IC USB-SRL PORT CONTROLLER 32QFN
IC USB-SRL PORT CONTROLLER 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 213583-TUSB3410RHBR | TUSB3410RHBR-ND | 769-TUSB3410RHBR | TUSB3410RHBR | TUSB3410RHBR | TUSB3410RHBR |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410RHBR | Application Specific Microcontrollers | VQFN Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Removed | Active | |||
| RAM | 10 KB | 18 KB | 18 KB | 8052 KB | 18 KB | |
| ROM Type | ROM (10 kB) | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | ||
| I/O Ports | 4 | 4 |