Texas Instruments TM4C1292NCPDT Tiva C Series Microcontroller XM4C1292NCPDTI2

Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1292NCPDT Tiva C Series Microcontroller - XM4C1292NCPDTI2 - Texas Instruments
Dallas, TX, United States
TM4C1292NCPDT Tiva C Series Microcontroller
XM4C1292NCPDTI2
TM4C1292NCPDT Tiva C Series Microcontroller XM4C1292NCPDTI2
Tiva C Series Microcontroller 128-TQFP -40 to 85

Tiva C Series Microcontroller 128-TQFP -40 to 85

Buy Now Datasheet
Microcontrollers - XM4C1292NCPDTI2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
XM4C1292NCPDTI2-ND
Microcontrollers XM4C1292NCPDTI2-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - XM4C1292NCPDTI2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XM4C1292NCPDTI2
Embedded - Microcontrollers XM4C1292NCPDTI2
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XM4C1292NCPDTI2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XM4C1292NCPDTI2
Integrated Circuits (ICs) - Embedded - Microcontrollers XM4C1292NCPDTI2
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site
Microcontrollers - XM4C1292NCPDTI2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XM4C1292NCPDTI2
Microcontrollers XM4C1292NCPDTI2
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XM4C1292NCPDTI2 XM4C1292NCPDTI2-ND XM4C1292NCPDTI2 XM4C1292NCPDTI2 XM4C1292NCPDTI2
Product Name TM4C1292NCPDT Tiva C Series Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers