Texas Instruments RM57L843 16/32-Bit RISC Flash Microcontroller XRM57L843ZWTT

Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote
Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RM57L843 is a high-performance Hercules™ microcontroller based on the ARM® Cortex®-R5F core, designed for safety-critical industrial applications such as motor drives and programmable logic controllers. It features dual ARM Cortex-R5F CPUs operating in lockstep with 32KB instruction and 32KB data caches protected by ECC, 4MB of ECC-protected flash, and 512KB of ECC-protected RAM. The device operates at up to 330 MHz with a core supply voltage of 1.14 to 1.32 V and an I/O supply voltage of 3.0 to 3.6 V. It includes multiple communication interfaces, two 12-bit MibADC modules, seven ePWM modules, two N2HET timers, and supports IEEE 802.3 Ethernet, CAN 2.0B, I2C, SPI, and UART protocols. The device is packaged in a 337-ball BGA (ZWT) with green compliance.

Datasheet Summary
Powered by GS/AI

The RM57L843 is a high-performance Hercules™ microcontroller based on the ARM® Cortex®-R5F core, designed for safety-critical industrial applications such as motor drives and programmable logic controllers. It features dual ARM Cortex-R5F CPUs operating in lockstep with 32KB instruction and 32KB data caches protected by ECC, 4MB of ECC-protected flash, and 512KB of ECC-protected RAM. The device operates at up to 330 MHz with a core supply voltage of 1.14 to 1.32 V and an I/O supply voltage of 3.0 to 3.6 V. It includes multiple communication interfaces, two 12-bit MibADC modules, seven ePWM modules, two N2HET timers, and supports IEEE 802.3 Ethernet, CAN 2.0B, I2C, SPI, and UART protocols. The device is packaged in a 337-ball BGA (ZWT) with green compliance.

Suppliers

Company
Product
Description
Supplier Links
RM57L843 16/32-Bit RISC Flash Microcontroller - XRM57L843ZWTT - Texas Instruments
Dallas, TX, United States
RM57L843 16/32-Bit RISC Flash Microcontroller
XRM57L843ZWTT
RM57L843 16/32-Bit RISC Flash Microcontroller XRM57L843ZWTT
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Microcontrollers - XRM57L843ZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
XRM57L843ZWTT-ND
Microcontrollers XRM57L843ZWTT-ND
ARM® Cortex®-R5F RM Microcontroller IC 32-Bit Single-Core 330MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R5F RM Microcontroller IC 32-Bit Single-Core 330MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
16-bit 32-bit 80MHz 512KB Embedded Microcontroller MCU - 685-XRM57L843ZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 80MHz 512KB Embedded Microcontroller MCU
685-XRM57L843ZWTT
16-bit 32-bit 80MHz 512KB Embedded Microcontroller MCU 685-XRM57L843ZWTT
32-bit RISC MCU, 80MHz, 145 I/O, 16-bit Bus, FLASH, 512KB RAM, S-PBGA Product overview: XRM57L843ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XRM57L843ZWTT can be used for catalog matching and distributor lookup.

32-bit RISC MCU, 80MHz, 145 I/O, 16-bit Bus, FLASH, 512KB RAM, S-PBGA Product overview: XRM57L843ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XRM57L843ZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - XRM57L843ZWTT - 800172-XRM57L843ZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XRM57L843ZWTT
800172-XRM57L843ZWTT
Embedded - Embedded - Microcontrollers - XRM57L843ZWTT 800172-XRM57L843ZWTT
Manufacturer: Texas Instruments Win Source Part Number: 800172-XRM57L843ZWTT Series: RM Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R5F Speed: 330MHz Package: 337-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 145 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Data Converters: A/D 57x10/12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: XRM57L843 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): RM57L843BZWTT; Introduction Date: May 20, 2014 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 800172-XRM57L843ZWTT
Series: RM
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R5F
Speed: 330MHz
Package: 337-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 145
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Data Converters: A/D 57x10/12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: XRM57L843
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): RM57L843BZWTT;
Introduction Date: May 20, 2014
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XRM57L843ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XRM57L843ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers XRM57L843ZWTT
IC MCU 32BIT 4MB FLASH 337NFBGA

IC MCU 32BIT 4MB FLASH 337NFBGA

Supplier's Site
Microcontrollers - XRM57L843ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XRM57L843ZWTT
Microcontrollers XRM57L843ZWTT
ARM® Cortex®-R5F RM Microcontroller IC 32-Bit Single-Core 330MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R5F RM Microcontroller IC 32-Bit Single-Core 330MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Embedded - Microcontrollers - XRM57L843ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XRM57L843ZWTT
Embedded - Microcontrollers XRM57L843ZWTT
IC MCU 32BIT 4MB FLASH 337NFBGA

IC MCU 32BIT 4MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XRM57L843ZWTT XRM57L843ZWTT-ND 685-XRM57L843ZWTT 800172-XRM57L843ZWTT XRM57L843ZWTT XRM57L843ZWTT XRM57L843ZWTT
Product Name RM57L843 16/32-Bit RISC Flash Microcontroller Microcontrollers 16-bit 32-bit 80MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XRM57L843ZWTT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 330 MHz 330 MHz 80 MHz 330 MHz 330 MHz 330 MHz
Features PWM
Bits Other; 2 x 12-Bit (41ch) Other; A/D 57x10/12b
RAM 512 KB 512 KB 4000 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products