Piccolo Microcontroller 100-HTQFP -40 to 105
MCU 32-Bit Piccolo F2807x C28x RISC 512KB Flash 1.2V/3.3V 100 -Pin HTQFP EP Product overview: TMX320F28075PZPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.2V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.2V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28075PZPT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 813228-TMX320F28075P
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 120MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 14x12b; D/A 3x12b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.47V
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)
IC MCU 32BIT 512KB FLSH 100HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMX320F28075PZPT | 685-TMX320F28075PZPT | 296-39642-ND | 813228-TMX320F28075PZPT | TMX320F28075PZPT | TMX320F28075PZPT |
| Product Name | TMS320F28075 Piccolo Microcontroller | 32-bit 512KB 1.2V 3.3V Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMX320F28075PZPT | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-bit | Other; A/D 14x12b; D/A 3x12b | ||||
| RAM | 100 KB | 100 KB | 50 KB | 512 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, USB, UART, USART, SCI, EBI/EMI, CAN | CAN; SPI; SCI; UART; USART; USB |