Manufacturer: Texas Instruments
Win Source Part Number: 144101-TUSB3200ACPAH
Packaging: Tray
Core Processor: 8052
Applications: USB Streaming Controller
Mounting: SMD (SMT)
Number of I/O: 2
Program Memory Type: ROM (4 kB)
Controller Series: TUSB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 8.25K x 8
Alternative Parts (Cross-Reference): TUSB3200ACPAHR; TMS320C5533AZHH10;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 160
USB Streaming Controller 52-TQFP 0 to 70 Product overview: TUSB3200ACPAH from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3200ACPAH can be used for catalog matching and distributor lookup.
IC USB STREAMING CNTRLR 52-TQFP
IC USB STREAMING CNTRLR 52-TQFP
IC USB STREAMING CNTRLR 52-TQFP
IC USB STREAMING CNTRLR 52-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 144101-TUSB3200ACPAH | 769-TUSB3200ACPAH | 296-12289-5-ND | TUSB3200ACPAH | TUSB3200ACPAH | TUSB3200ACPAH |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200ACPAH | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| RAM | 4 KB | 8.25 KB | 8.25 KB | 8.25 KB | ||
| ROM Type | ROM (4 kB) | |||||
| Supply Voltage | 3 to 3.6 volts | 5 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |
| I/O Ports | 2 | 2 |