Piccolo Microcontroller 56-VQFN -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
IC MCU 32BIT 128KB FLASH 56VQFN
IC MCU 32BIT 128KB FLASH 56VQFN
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMX320F28035RSHS | TMX320F28035RSHS-ND | TMX320F28035RSHS | TMX320F28035RSHS | TMX320F28035RSHS |
| Product Name | TMS320F28035 Piccolo Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Features | PWM | ||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||
| RAM | 20 KB | 10 KB | 10 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART |