Texas Instruments Low-Power 16 MHz 64 KB 2 KB Embedded Microcontroller MCU XMS430FR6972IPMR

Description
MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85 Product overview: XMS430FR6972IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16 MHz, 64 KB, 2 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64 KB, 2 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR6972IPMR can be used for catalog matching and distributor lookup.
Request a Quote
Description
MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85 Product overview: XMS430FR6972IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16 MHz, 64 KB, 2 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64 KB, 2 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR6972IPMR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 16 MHz 64 KB 2 KB Embedded Microcontroller MCU - 685-XMS430FR6972IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 16 MHz 64 KB 2 KB Embedded Microcontroller MCU
685-XMS430FR6972IPMR
Low-Power 16 MHz 64 KB 2 KB Embedded Microcontroller MCU 685-XMS430FR6972IPMR
MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85 Product overview: XMS430FR6972IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16 MHz, 64 KB, 2 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64 KB, 2 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR6972IPMR can be used for catalog matching and distributor lookup.

MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85 Product overview: XMS430FR6972IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16 MHz, 64 KB, 2 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64 KB, 2 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR6972IPMR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - XMS430FR6972IPMR - 1026503-XMS430FR6972IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XMS430FR6972IPMR
1026503-XMS430FR6972IPMR
Embedded - Embedded - Microcontrollers - XMS430FR6972IPMR 1026503-XMS430FR6972IPMR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026503-XMS430FR6972 IPMR Frequency: 16 MHz Density: 0 b Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Number of UART Channels: 2

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026503-XMS430FR6972IPMR
Frequency: 16 MHz
Density: 0 b
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Number of UART Channels: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XMS430FR6972IPMR 1026503-XMS430FR6972IPMR
Product Name Low-Power 16 MHz 64 KB 2 KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XMS430FR6972IPMR
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details