The TMS570LS20206-EP is an enhanced 16/32-bit RISC flash microcontroller with dual ARM Cortex-R4F CPUs in lockstep, designed for aerospace applications. It is packaged in a 144-pin LQFP (PGE) and operates over a temperature range of -55°C to 125°C. The device features 2 Mbytes of Flash memory with ECC, 60 Kbytes of SRAM with ECC, three CAN controllers, a dual-channel FlexRay controller, two 12-bit ADCs with 24 total channels, and a 32-channel NHET timer. It includes an error signaling module, built-in self-test, and supports JTAG and CoreSight debugging. The I/O supply voltage is 3.3 V and the core supply voltage is 1.5 V. The part meets GEIA-STD-00021-1 for aerospace-qualified electronic components.
Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 144-LQFP -55 to 125
IC MCU 16/32BIT 2MB FLSH 144LQFP
IC MCU 16/32BIT 2MB FLSH 144LQFP
| Texas Instruments | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | V62/12622-01XE | 296-V62/12622-01XE-ND | V62/12622-01XE |
| Product Name | TMS570LS20206-EP Enhanced Product 16- and 32-Bit RISC Flash Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit |
| ROM Type | Flash | Flash | Flash; FLASH |
| Clock Speed | 140 MHz | 140 MHz | |
| Bits | Other; A/D 20x12b | ||
| RAM | 160 KB | 160 KB |