UART, I2C & IrDA serial port to USB bridge 32-VQFN 0 to 70 Product overview: TUSB3410RHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410RHBT can be used for catalog matching and distributor lookup.
IC CONV SERIAL-TO-USB 32QFN
IC CONV SERIAL-TO-USB 32QFN
IC CONV SERIAL-TO-USB 32QFN
IC CONV SERIAL-TO-USB 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-TUSB3410RHBT | 296-27255-2-ND | TUSB3410RHBT | TUSB3410RHBT | TUSB3410RHBT |
| Product Name | VQFN Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| RAM | 18 KB | 18 KB | 18 KB | ||
| Serial Interface | UART; USB | I²C; UART; USB; I²C, USB, UART |