Texas Instruments High-Performance Analog Microcontrollers XRM42L432PZT

Description
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-35016-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35016-ND
Microcontrollers 296-35016-ND
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353731-XRM42L432PZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353731-XRM42L432PZT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353731-XRM42L432PZT
Win Source Part Number: 1353731-XRM42L432PZT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Hercules™ RM4 ARM® Cortex®-R4 Package: Tray Product Status: Obsolete Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Base Product Number: XRM4 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 45 Core Processor: ARM® Cortex®-R4 Core Size: 16/32-Bit Connectivity: CANbus, LINbus, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.32V Data Converters: A/D 16x12b Oscillator Type: External

Win Source Part Number: 1353731-XRM42L432PZT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Hercules™ RM4 ARM® Cortex®-R4
Package: Tray
Product Status: Obsolete
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: XRM4
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 45
Core Processor: ARM® Cortex®-R4
Core Size: 16/32-Bit
Connectivity: CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.32V
Data Converters: A/D 16x12b
Oscillator Type: External

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 100MHz 1.2V Embedded Microcontroller MCU
685-XRM42L432PZT
Industrial 32-bit 100MHz 1.2V Embedded Microcontroller MCU 685-XRM42L432PZT
100-Pin 32-Bit RISC Flash MCU, 100MHz, 1.2V, Industrial Product overview: XRM42L432PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz, 1.2V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XRM42L432PZT can be used for catalog matching and distributor lookup.

100-Pin 32-Bit RISC Flash MCU, 100MHz, 1.2V, Industrial Product overview: XRM42L432PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz, 1.2V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XRM42L432PZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - XRM42L432PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XRM42L432PZT
Microcontrollers XRM42L432PZT
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XRM42L432PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XRM42L432PZT
Integrated Circuits (ICs) - Embedded - Microcontrollers XRM42L432PZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site
Embedded - Microcontrollers - XRM42L432PZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XRM42L432PZT
Embedded - Microcontrollers XRM42L432PZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-35016-ND 1353731-XRM42L432PZT 685-XRM42L432PZT XRM42L432PZT XRM42L432PZT XRM42L432PZT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 32-bit 100MHz 1.2V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 32 KB 384 KB 32 KB 32 KB
ROM 384 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers