The MSP430G2230-EP is an ultra-low-power 16-bit mixed signal microcontroller with 2 kB Flash memory and 128 B RAM, designed for portable measurement applications. It operates from 1.8 V to 3.6 V with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. The device features a 10-bit 200-ksps ADC, a 16-bit Timer_A with two capture/compare registers, universal serial interface (USI) supporting SPI and I2C, and a brownout detector. It is packaged in an 8-pin SOIC (D) and operates over the extended temperature range of -40°C to 125°C. The part meets controlled baseline, extended product life cycle, and product traceability requirements for defense, aerospace, and medical applications.
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125
IC MCU 16BIT 2KB FLASH 8SOIC
IC MCU 16BIT 2KB FLASH 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | V62/12620-01XE | 296-V62/12620-01XETR-ND | V62/12620-01XE |
| Product Name | MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz |
| Features | Watchdog Timer; DMA | ||
| Bits | 16 Bit | Other; A/D 4x10b | |
| RAM | 0.1250 KB | 0.1280 KB | 128 KB |