UART, I2C & IrDA serial port to USB bridge 32-LQFP -40 to 85 Product overview: TUSB3410IVFG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410IVFG4 can be used for catalog matching and distributor lookup.
IC CTRLR SERIAL-TO-USB 32-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1274986-TUSB3410IVFG
Series: TUSB3410
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Core Processor: 8052
Package: 32-LQFP
Applications: USB Serial Port Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB, UART
Number of I/O: 4
Program Memory Type: ROM (10 kB)
RAM Size: 18K x 8
Controller Series: TUSB
Family Name: TUSB3410I
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): TUSB3410IRHBG4; TUSB3410IRHBR; TUSB3410IRHB;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CTRLR SERIAL-TO-USB 32-LQFP
IC CTRLR SERIAL-TO-USB 32-LQFP
IC CTRLR SERIAL-TO-USB 32-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-TUSB3410IVFG4 | TUSB3410IVFG4-ND | 1274986-TUSB3410IVFG4 | TUSB3410IVFG4 | TUSB3410IVFG4 | TUSB3410IVFG4 |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IVFG4 | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Package Type | Other; LQFP | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 18 KB | 10 KB | 8052 KB | 18 KB | ||
| Serial Interface | UART; USB | I²C; UART; USB; I2C, USB, UART | I²C; UART; USB; I²C, USB, UART |