MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | XMS430FR6989IPZR |
| Product Name | MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF |
| Clock Speed | 16 MHz |
| Features | Watchdog Timer; DMA; LCD Driver |
| Bits | 16 Bit |
| RAM | 2 KB |
| Supply Voltage | 2 to 3.7 volts |