32-bit Microcontrollers - MCU Piccolo MCU Product overview: TMX320F28069PFPA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069PFPA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 256KB FLASH 80HTQFP
IC MCU 32BIT 256KB FLASH 80HTQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMX320F28069PFPA | 296-32777-ND | TMX320F28069PFPA | TMX320F28069PFPA | TMX320F28069PFPA |
| Product Name | 32-bit Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 256 KB | 50 KB | 50 KB | 50 KB | |
| Supply Voltage | 3.3 volts | 1.71 to 2 volts | 2 volts | ||
| Serial Interface | I2C, SPI, UART, USART, SCI, USB, CAN, Ethernet, IrDA, LIN, EBI/EMI | CAN; SPI; SCI; UART; USART | |||
| Package Type | Other; HTQFP | TQFP; Other; 80-TQFP Exposed Pad | TQFP; Other; 80-TQFP Exposed Pad | QFP; TQFP; Other; 80-TQFP Exposed Pad |