Enhanced Product Digital Signal Controller in a 176-pin BGA package, operating from -55°C to 125°C, with a moisture sensitivity level of 3 and a peak reflow temperature of 235°C.
Enhanced Product Digital Signal Controller 176-BGA -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | V62/09624-01XE |
| Product Name | SM320F28335-EP Enhanced Product Digital Signal Controller |
| Clock Speed | 150 MHz |
| Features | DMA; PWM |
| Bits | Other; 12-bit |
| Number | 1 |
| RAM | 68 KB |