The F28M35H52C Concerto Microcontroller from Texas Instruments features a dual-core architecture, combining an Arm Cortex-M3 master subsystem and a TMS320C28x control subsystem. It operates at speeds up to 100 MHz for the Cortex-M3 and 150 MHz for the C28x core. The device includes up to 512KB of flash memory and up to 36KB of RAM, with options for error correction code (ECC) and parity. It supports a variety of communication interfaces, including five UARTs, four SSIs, two I2Cs, USB On-the-Go, and Ethernet 1588, making it suitable for complex applications requiring robust connectivity. The microcontroller is designed for real-time control applications, featuring advanced peripherals such as enhanced pulse width modulators (ePWMs), direct memory access (DMA) channels, and dual 12-bit ADCs with up to 2.88 MSPS. It is packaged in a 144-pin HTQFP and operates within a temperature range of -40°C to 105°C, with automotive-grade options available. This microcontroller is ideal for applications in industrial automation, motor control, and power management systems.
Concerto Microcontroller 144-HTQFP -40 to 105
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)
IC MCU 32BIT 512KB FLASH 144TQFP
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)
IC MCU 32BIT 512KB FLASH 144TQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XF28M35H52C1RFPT | 296-28828-ND | XF28M35H52C1RFPT | XF28M35H52C1RFPT | XF28M35H52C1RFPT |
| Product Name | F28M35H52C Concerto Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | ||||
| Bits | Other; 12-bit | Other; A/D 20x12b | |||
| Number | 2 | ||||
| RAM | 136 KB | 136 KB | 136 KB | 136 KB |