IC PORT CTLR USB-SRL 32-QFN
UART, I2C & IrDA serial port to USB bridge 32-VQFN -40 to 85 Product overview: TUSB3410IRHB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410IRHB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145346-TUSB3410IRHB
Packaging: Tube/Rail
Core Processor: 8052
Applications: USB Serial Port Controller
Mounting: SMD (SMT)
Number of I/O: 4
Program Memory Type: ROM (10 kB)
Controller Series: TUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 18K x 8
Alternative Parts (Cross-Reference): TUSB3410IVFG4; TUSB3410IRHBG4; TUSB3410IRHBR; TUSB3410IRHB;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC PORT CTLR USB-SRL 32-QFN
IC PORT CTLR USB-SRL 32-QFN
IC PORT CTLR USB-SRL 32-QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-23092-5-ND | 769-TUSB3410IRHB | 145346-TUSB3410IRHB | TUSB3410IRHB | TUSB3410IRHB | TUSB3410IRHB |
| Product Name | Application Specific Microcontrollers | VQFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IRHB | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 18 KB | 18 KB | 10 KB | 8052 KB | 18 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | UART; USB | I²C; UART; USB; I²C, USB, UART | ||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; VQFN EP | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | ||
| Operating Range | USB Serial Port Controller |