USB Streaming Controller 52-TQFP 0 to 70 Product overview: TUSB3200ACPAHR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3200ACPAHR can be used for catalog matching and distributor lookup.
IC USB STREAMING CNTRLR 52-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1274979-TUSB3200ACPA
Series: TUSB3200
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8052
Package: 52-TQFP
Applications: USB Streaming Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB
Number of I/O: 2
Program Memory Type: ROM (4 kB)
RAM Size: 8.25K x 8
Part Status: Obsolete(EOL)
Controller Series: TUSB
Family Name: TUSB3200A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): TUSB3200ACPAH; TMS320C5533AZHH10;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
IC USB STREAMING CNTRLR 52-TQFP
IC USB STREAMING CNTRLR 52-TQFP
IC USB STREAMING CNTRLR 52-TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-TUSB3200ACPAHR | TUSB3200ACPAHR-ND | 1274979-TUSB3200ACPAHR | TUSB3200ACPAHR | TUSB3200ACPAHR | TUSB3200ACPAHR |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200ACPAHR | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Supply Voltage | 5 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C, USB | USB | I²C; USB; I2C, USB | I²C; USB; I²C, USB | ||
| Package Type | Other; TQFP | TQFP; Other; 52-TQFP | QFP; TQFP; Other; 52-TQFP | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| RAM | 8.25 KB | 4 KB | 8.25 KB | 8052 KB |